Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .565oz, 16g |
---|---|
Contact Base Material | Ag Alloy |
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 30 – 50 A |
Height | 25.4mm, 1in |
Length Class (Mechanical) | 20 – 25 mm |
Height Class (Mechanical) | 25 – 30 mm |
Width | .61in, 15.5mm |
Length | .906in, 23mm |
Width Class (Mechanical) | 12 – 16 mm |
Current Rating (85°C) | 30A |
Contact Limiting Continuous Current | 35A |
Contact Limiting Breaking Current | 35A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Power Rating Class | 1 – 1.5W, 1 – 1.5 W |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Coil Power Rating (DC) | 1200mW |
Coil Magnetic System | Monostable, DC |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Short-Time Current | 150A |
Coil Resistance | 430Ω |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Micro Relay A/VFMA |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
V23074 Series High Current Micro Relay with Resistor Suppression 1-Form A 1 NO 12 VDC 144 Ohm 1 W Silver Based Contact | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relays V23074H1005A502-EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 4-1904124-4?
Additional datasheets, footprints and schematics for 4-1904124-4 are listed on our Part Details page. You can also find images and similar parts to 4-1904124-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1904124-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1904124-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1904124-4 fall under?
The 4-1904124-4 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Micro Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1904124-4 when available in the Micro Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1904124-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1904124-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1904124-4 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 4-1904124-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1904124-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1904124-4?
You can fill out our help required form which you can use to request a quote for 4-1904124-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.