Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879319-8 |
Shaft Style | Plain |
---|---|
Number of Pulses | 20 |
Adjustment Location | Side |
Number of Detents | 20 |
Sections | Single |
Adjustment Style | Spindle |
Dimensions | 13.75 x 11.7 x 5.1mm |
Mount Angle | Horizontal |
Mount Style | Surface Mount |
Operating Speed (Max) | 60RPM |
Includes Switch | No |
Encoder Type | Contact Encoder |
Sealed | No |
Turn Type | Continuous |
Termination Type | Printed Circuit Board |
11mm Rotary Encoder Horizontal 30mm Plain Shaft 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 4-1879319-8?
Additional datasheets, footprints and schematics for 4-1879319-8 are listed on our Part Details page. You can also find images and similar parts to 4-1879319-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879319-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879319-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879319-8 fall under?
The 4-1879319-8 is listed under Passive Components > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to 4-1879319-8 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879319-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879319-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879319-8 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 4-1879319-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879319-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1879319-8?
You can fill out our help required form which you can use to request a quote for 4-1879319-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.