Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879075-8 |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 51 x 28 x 15mm |
Power Rating | 25W |
Resistance Class | 1kΩ – 1MΩ |
Resistance | 1KΩ |
Tolerance | 5% |
Voltage Rating | 550 VDC |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Element Material | Metal Clad |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±30ppm/°C |
Resistor, 1 kOhm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
18R4388 | element14 |
RES, WIREWOUND, 1K, 25W, SOLDER | Farnell |
Resistor, 1 kOhm, � 5%, 25 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1879075-8?
Additional datasheets, footprints and schematics for 4-1879075-8 are listed on our Part Details page. You can also find images and similar parts to 4-1879075-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879075-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879075-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879075-8 fall under?
The 4-1879075-8 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1879075-8 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879075-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879075-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879075-8 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 4-1879075-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879075-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1879075-8?
You can fill out our help required form which you can use to request a quote for 4-1879075-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.