4-1856388-7 Power Systems Connectors by TE Connectivity

FASTON CLIP 5.0 R

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-4-1856388-7,
F85483-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Type Stranded
Conductor Material Copper
Barrel Type Standard
Copper Palm Yes
Crimp Type Yes
Lug Width 6.3mm
Lug Length 21.6mm
Barrel Length 11mm
Conductor Cross-Section .25 – 1.6mm²
Barrel Diameter 3.3mm
Voltage Class .6kV
UL Listed No
CSA Certified No
Outdoor Use No
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Indoor Use Yes
Die Color Code Red
Product Availability Worldwide
Type Terminal Lug
Material Tinned Phosphor Bronze
Technology Crimp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1856388-7?

Additional datasheets, footprints and schematics for 4-1856388-7 are listed on our Part Details page. You can also find images and similar parts to 4-1856388-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1856388-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1856388-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1856388-7 fall under?

The 4-1856388-7 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-1856388-7 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1856388-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1856388-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1856388-7 have stock available?

There is no stock from authorised distributors for 4-1856388-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1856388-7 often in real-time on the comparison pages.

What if I can't find stock of 4-1856388-7?

You can fill out our help required form which you can use to request a quote for 4-1856388-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay