Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE107MD1AV2B04 |
Bushing Style | Unthreaded |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Operating Function | On Off (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 7.62mm, .3in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Contact Only |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Toggle Actuation | Vertical |
Sealed | Yes |
Toggle Style | Baton Short |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Vertical Right Angle |
Switch,toggle,1P,IP67 on off (on),PCB mt | RS |
Switch Toggle ON OFF (ON) SPDT Short Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Special Order: AE107MD1AV2B04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: Yes Toggle Style: Baton Short Single Pole - Double Throw Copper Gold | Toggle Switch | Part Number: 4-1825142-2 | Internal Number: 4-1825142-2 | Alias Number: AE107MD1AV2B04 | TE Connectivity | TE Store |
Toggle Switches AE107MD1AV2B04 | Sager |
Where can I find additional details, specifications and documents for a 4-1825142-2?
Additional datasheets, footprints and schematics for 4-1825142-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825142-2 fall under?
The 4-1825142-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825142-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825142-2 have stock available?
Authorised distributors including RS, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 4-1825142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825142-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825142-2?
You can fill out our help required form which you can use to request a quote for 4-1825142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.