Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A215SYZQ04 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.54
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.54
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
386
in stock
|
Buy Now | |
Distrelec
from US$6.02
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$7.85
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$5.56
|
-
|
Buy Now | |
Avnet America
from US$4.38
|
-
|
Buy Now | |
element14
from US$7.49
|
-
|
Buy Now | |
TE Store
from US$10.39
|
-
|
Buy Now | |
Sager
from US$4.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Insert Molded) |
Operating Function | (On) On (On) |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 10.4mm, .41in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Toggle Style | Baton Standard |
Termination Type | Vertical, Wire Lugs |
A215SYZQ04 | Heilind Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity A215SYZQ04 Pushbutton Switch DP3T (on)-o | Distrelec |
Toggle Switch, Dpdt, 120Vac, 5A, Pcb Rohs Compliant: Yes |Alcoswitch Te Connectivity 4-1825139-5 | Newark Electronics |
Switch Toggle (ON) ON (ON) DP3T Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
TOGGLE SWITCH, DPDT, 120VAC, 5A, PCB | element14 |
Special Order: A215SYZQ04 Configuration (Pole-Throw): Double Pole - Three Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Three Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 4-1825139-5 | Internal Number: 4-1825139-5 | Alias Number: A215SYZQ04 | TE Connectivity | TE Store |
Toggle Switches SP3T 5AMP PANEL TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825139-5?
Additional datasheets, footprints and schematics for 4-1825139-5 are listed on our Part Details page. You can also find images and similar parts to 4-1825139-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825139-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825139-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825139-5 fall under?
The 4-1825139-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825139-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825139-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825139-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825139-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 4-1825139-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825139-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1825139-5?
You can fill out our help required form which you can use to request a quote for 4-1825139-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.