Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A213SYZQ04 |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.65
|
179
in stock
|
Buy Now | |
TE Store
from US$14.30
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$5.35
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$6.92
|
231
in stock
|
Buy Now | |
Farnell
from US$7.07
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
10
in stock
|
Buy Now | |
element14
from US$6.85
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
Sager
from US$6.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Insert Molded) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Operating Function | On On (On) |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Voltage Rating | 125 VAC, 28 VDC |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Style | Baton Standard |
Termination Type | Wire Lugs, Vertical |
A213SYZQ04 Configuration (Pole-Throw): Double Pole - Three Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Three Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 4-1825139-2 | Internal Number: 4-1825139-2 | Alias Number: A213SYZQ04 | TE Connectivity | TE Store |
Toggle Switches SP3T 5AMP PANEL TOGGLE SWITCH | Rapid Electronics |
TOGGLE SWITCH, DPDT, 120VAC, 5A, TH | Farnell |
Switch,toggle,2P,on on on,panel mount,5A | RS |
Toggle Switch, Dpdt, 120Vac, 5A, Pcb Rohs Compliant: Yes |Alcoswitch Te Connectivity 4-1825139-2 | Newark Electronics |
TOGGLE SWITCH, DPDT, 120VAC, 5A, PCB | element14 |
Switch Toggle ON ON (ON) DP3T Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 4-1825139-2?
Additional datasheets, footprints and schematics for 4-1825139-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825139-2 fall under?
The 4-1825139-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825139-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825139-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 4-1825139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825139-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825139-2?
You can fill out our help required form which you can use to request a quote for 4-1825139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.