Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SYZB04 |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
No stock
|
Buy Now | |
TE Store
from US$6.95
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$5.38
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
119
in stock
|
Buy Now | |
Distrelec
from US$3.82
|
119
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
Sager
from US$2.39
|
-
|
Buy Now | |
Farnell
from US$3.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Voltage Rating | 20 V |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Sealed | Yes |
Product Type | Switch |
Termination Type | Wire Lugs |
A101SYZB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 4-1825136-8 | Internal Number: 4-1825136-8 | Alias Number: A101SYZB04 | TE Connectivity | TE Store |
Toggle Switch, Spdt, On-On, Latched |Amp Te Connectivity 4-1825136-8 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 0.02A | Distrelec |
Switch,toggle,1P,on on,panel mount,5A | RS |
Switch Toggle ON None ON SPDT Long Baton Toggle Wire Lug 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Toggle Switches SPDT ON-ON LNG BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825136-8?
Additional datasheets, footprints and schematics for 4-1825136-8 are listed on our Part Details page. You can also find images and similar parts to 4-1825136-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825136-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825136-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825136-8 fall under?
The 4-1825136-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825136-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825136-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825136-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825136-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1825136-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825136-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1825136-8?
You can fill out our help required form which you can use to request a quote for 4-1825136-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.