Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SYCB04 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.22
|
482
in stock
|
Buy Now | |
TE Store
from US$8.49
|
3,384
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.18
|
-
|
Buy Now | |
Sager
from US$2.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Printed Circuit |
A101SYCB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 4-1825136-4 | Internal Number: 4-1825136-4 | Alias Number: A101SYCB04 | TE Connectivity | TE Store |
SPDT (On On) 0.4 A 10.41 mm Round Actuator Panel Mount Toggle Switch | Future Electronics |
Switch,toggle,1P,on on,PCB mount,5A | RS |
Toggle Switches Sp On-On Lng Bat Pc Toggle Switch |Amp Te Connectivity 4-1825136-4 | Newark Electronics |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
TOGGLE SW SPDT 0.4VA 20V | TTI Europe |
Toggle Switches SP ON-ON LNG BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825136-4?
Additional datasheets, footprints and schematics for 4-1825136-4 are listed on our Part Details page. You can also find images and similar parts to 4-1825136-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825136-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825136-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825136-4 fall under?
The 4-1825136-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825136-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825136-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825136-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825136-4 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 4-1825136-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825136-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1825136-4?
You can fill out our help required form which you can use to request a quote for 4-1825136-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.