Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SYAB04 |
Prices starting from US$2.38
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Right Angle |
A101SYAB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 4-1825136-2 | Internal Number: 4-1825136-2 | Alias Number: A101SYAB04 | TE Connectivity | TE Store |
Switches Spdt On-On Bat R/A T/H Toggle Switch |Amp Te Connectivity 4-1825136-2 | Newark Electronics |
SWITCH TOGGLE SPDT 0.4VA 20V | Future Electronics |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket and Threads Bulk | Avnet America |
Toggle Switches SPDT ON-ON BAT R/A T/H TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825136-2?
Additional datasheets, footprints and schematics for 4-1825136-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825136-2 fall under?
The 4-1825136-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825136-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825136-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 4-1825136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825136-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825136-2?
You can fill out our help required form which you can use to request a quote for 4-1825136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.