Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SY9CQ04 |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
513
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
294
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
219
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
element14
from US$5.03
|
-
|
Buy Now | |
TE Store
from US$5.61
|
-
|
Buy Now | |
Sager
from US$2.02
|
-
|
Buy Now | |
Farnell
from US$5.06
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Toggle Length | .41in, 10.4mm |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Product Type | Switch |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Printed Circuit |
Toggle Switches SPDT ON-ON 5A 120V | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 5A | Distrelec |
Switch,toggle,1P,on on,PCB mount,5A | RS |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount Bulk | Avnet America |
Special Order: A101SY9CQ04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Long Single Pole - Double Throw Copper Silver | Toggle Switch | Part Number: 4-1825136-1 | Internal Number: 4-1825136-1 | Alias Number: A101SY9CQ04 | TE Connectivity | TE Store |
Toggle Switches A101SY9CQ04 | Sager |
Where can I find additional details, specifications and documents for a 4-1825136-1?
Additional datasheets, footprints and schematics for 4-1825136-1 are listed on our Part Details page. You can also find images and similar parts to 4-1825136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825136-1 fall under?
The 4-1825136-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825136-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825136-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Avnet America have stock available or on a lead time for 4-1825136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825136-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1825136-1?
You can fill out our help required form which you can use to request a quote for 4-1825136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.