Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF08SATTR04 |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | .878in, 22.3mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
Actuator Style | Slide, Flush |
Switch Type | DIP |
Product Type | Switch |
Sealed | Yes |
Termination Style | Inside L |
Operating Temperature Range | -30 – 85°C |
Adf08Sattr04=Dip,flush,smt-Jl |Te Connectivity 4-1825059-0 | Newark Electronics |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC J-Bend 2.54mm SMD T/R | Avnet America |
Switch, Adf08Sattr04=DIP, Flush, Smt-Jl | TE Connectivity 4-1825059-0 | RS Americas |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches DIP,FLUSH,SMT-JL | Sager |
Where can I find additional details, specifications and documents for a 4-1825059-0?
Additional datasheets, footprints and schematics for 4-1825059-0 are listed on our Part Details page. You can also find images and similar parts to 4-1825059-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825059-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825059-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825059-0 fall under?
The 4-1825059-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825059-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825059-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825059-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825059-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 4-1825059-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825059-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1825059-0?
You can fill out our help required form which you can use to request a quote for 4-1825059-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.