Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Shield Plating Material | Nickel |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shell Plating Material | Nickel |
LED Color (Top Right) | Green |
Number of Ports | 1 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8, 4 |
Connector Contact Density | Standard |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8, 4 |
Contact Current Rating (Max) | 1A, 1.5A |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2.5mm, 1.02mm, .04in, .07in, .09in, 2mm |
Housing Material | PBT GF30 |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Comment | RJ45 over USB |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 50 |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | Combo Jacks |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ45 over Single USB |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F, -67 – 185°F, -55 – 85°C |
Rj45 Over Usb W/ Led Og/Og |Te Connectivity 4-1775855-1 | Newark Electronics |
Conn RJ-45/USB RCP 8/4 POS Solder RA Thru-Hole 12 Terminal 2 Port Tray | Avnet America |
RJ45 OVER USB W/ LED OG/OG, Combo Jacks | TE Connectivity 4-1775855-1 | RS Americas |
RJ45 OVER USB W/ LED OG/OG Port Matrix Configuration: 2 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ45 over Single USB Connector Profile: Standard Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 2 x 1 Single Port RJ45 over Single USB Standard | Part Number: 4-1775855-1 | Internal Number: 4-1775855-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1775855-1?
Additional datasheets, footprints and schematics for 4-1775855-1 are listed on our Part Details page. You can also find images and similar parts to 4-1775855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1775855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1775855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1775855-1 fall under?
The 4-1775855-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 4-1775855-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1775855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1775855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1775855-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 4-1775855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1775855-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1775855-1?
You can fill out our help required form which you can use to request a quote for 4-1775855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.