Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Rounded |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Mating Post Length | 3.4mm, .134in |
Contact Current Rating (Max) | 5A |
コネクタの高さ | 6.48mm |
Connector Length | .295in, 7.5mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Height | 6.48mm, .255in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Red |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .125in, 3.17mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
2.5 M.i.s Post Hdr Asy 2P Red |Amp Te Connectivity 4-177537-2 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-177537-2?
Additional datasheets, footprints and schematics for 4-177537-2 are listed on our Part Details page. You can also find images and similar parts to 4-177537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-177537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-177537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-177537-2 fall under?
The 4-177537-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-177537-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-177537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-177537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-177537-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 4-177537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-177537-2 often in real-time on the comparison pages.
What if I can't find stock of 4-177537-2?
You can fill out our help required form which you can use to request a quote for 4-177537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.