Number of Rows | 2 |
---|---|
Number of Positions | 24 |
Number of Power Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
端子のタイプ | Socket |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Operating Voltage | 250VAC, 176VDC |
Housing Color | Ivory |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | PA 6T |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Flange | Without |
Mating Alignment | With |
Contact Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 480 |
Row-to-Row Spacing | 4.2mm, .16535in |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Shielded | No |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Header | No |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Atx Pwr Conn 24 Pos |Te Connectivity 4-1775099-8 | Newark Electronics |
Conn Power PL 24 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
ATX PWR CONN 24 POS, PCB Headers and Receptacles | TE Connectivity 4-1775099-8 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1775099-8?
Additional datasheets, footprints and schematics for 4-1775099-8 are listed on our Part Details page. You can also find images and similar parts to 4-1775099-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1775099-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1775099-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1775099-8 fall under?
The 4-1775099-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1775099-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1775099-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1775099-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1775099-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 4-1775099-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1775099-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1775099-8?
You can fill out our help required form which you can use to request a quote for 4-1775099-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.