4-1768042-7 Pre-Printed Markers by TE Connectivity

STD03Y-E

Status: Active
Series: -
RoHS: Unknown
Aliases: STD03Y-E,
E94879-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0215

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.0335
68,100
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
24,000
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.0457
360
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0262
-
Buy Now
Logo for Boersig
Boersig
from US$0.0339
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0255
-
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now
Logo for Sager
Sager
from US$0.0215
-
Buy Now

Specifications

Marker Style Snap-On
Marker Material Polyoxymethylene
Marker Size STD 03
Marker Color Yellow
Compatible Cable Diameter 1.9 – 2.6mm, .075 – .102in
Printed Marking Color Black
Packaging Method Strip
Packaging Quantity 300
Printed Marking E
Marker Cut Straight

Alternative Descriptions

Wire Labels&Markers STD03Y-E | Rapid Electronics
WIRE MARKERS - CLIP STYLE | Farnell
No. of markers: 30 | Conrad
Special Order: STD03Y-E Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 1.9 – 2.6 mm Compatible Cable Diameter Range: .075 – .102 in Primary Product Color: Yellow Snap-On STD 03 1.9 – 2.6 mm .075 – .102" | Std Snap-On Marker | Part Number: 4-1768042-7 | Internal Number: 4-1768042-7 | Alias Number: E94879-000 | Yellow | TE Connectivity | TE Store
Wire Labels & Markers STD03Y-E | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1768042-7?

Additional datasheets, footprints and schematics for 4-1768042-7 are listed on our Part Details page. You can also find images and similar parts to 4-1768042-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1768042-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1768042-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1768042-7 fall under?

The 4-1768042-7 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to 4-1768042-7 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1768042-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1768042-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1768042-7 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Conrad, Avnet America and Boersig have stock available or on a lead time for 4-1768042-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1768042-7 often in real-time on the comparison pages.

What if I can't find stock of 4-1768042-7?

You can fill out our help required form which you can use to request a quote for 4-1768042-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay