Options for Price Comparison
Distributor Statistics for 4-1734774-8
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 4-1734774-8
Details for 4-1734774-8 by TE Connectivity
Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors
PCI EXP 2.3L 164 POS BLK 30u"
4-1734774-8 image

4-1734774-8 by TE Connectivity

PCI EXP 2.3L 164 POS BLK 30u"
Part Information
4-1734774-8 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Product Code: K370
Global Product Line: 144
GPL Description: Data and Devices
Specifications
Product Weight:
8.7g, .307oz
PCB Mount Orientation:
Vertical
Number of PCB Mount Retention Features:
2
Number of Positions:
164
Ejector:
Without
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
30µin
Connector Height:
10mm, .394in
Connector Length:
3.504in, 89mm
PCB Thickness (Accepted):
.062in, 1.57mm
コネクタの高さ:
10mm
Connector Width:
.346in, 8.8mm
PCB Thickness (Recommended):
1.6mm, .063in
Operating Voltage:
50VAC
Housing Color:
Black
Centerline (Pitch):
.039in, 1mm
Housing Material:
PA 9T GF
PCI Generation:
II & III
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Packaging Quantity:
30
Packaging Method:
Box & Tray, Tray
実装方法:
Box & Tray, Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
2.3mm, .091in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
Alternate Descriptions
Conn PCI Express Card Edge 164 POS 1mm Solder ST Thru-Hole Box/Tray Avnet America
Conn PCI Express Card Edge 164 POS 1mm Solder ST Thru-Hole Box/Tray Avnet Europe