Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.47
|
-
|
Buy Now |
Product Weight | 8.7g, .307oz |
---|---|
Number of Positions | 164 |
Number of PCB Mount Retention Features | 2 |
Ejector | Without |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
Connector Length | 89mm, 3.504in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Width | 8.8mm, .346in |
Operating Voltage | 50VAC |
Housing Color | White |
Housing Material | PA 9T GF |
Centerline (Pitch) | .039in, 1mm |
Bus Type | PCI Express |
PCI Generation | II & III |
Connector Mounting Type | Board Mount |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 30 |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 2.3mm, .091in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PCI Express Card Edge Connector Socket 164 Position Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 4-1734774-7?
Additional datasheets, footprints and schematics for 4-1734774-7 are listed on our Part Details page. You can also find images and similar parts to 4-1734774-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1734774-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1734774-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1734774-7 fall under?
The 4-1734774-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1734774-7 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1734774-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1734774-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1734774-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1734774-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1734774-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1734774-7?
You can fill out our help required form which you can use to request a quote for 4-1734774-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.