Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin over Nickel |
---|---|
Shell Plating Finish | Bright |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .039in, 1mm |
Tail Length | 2.91mm, .1145in |
Housing Material | Thermoplastic |
Housing Color | White |
Centerline (Pitch) | .098in, 2.5mm |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 5a |
PCB Connector Seating | Offset |
Locating Posts | Without |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Locking Feature | Without |
Connector Mounting Type | Board Mount |
Pick & Place Capable | Yes |
Halogen Free | No |
Circuit Application | Power |
Pick and Place | Without Pick and Place Cover |
Packaging Quantity | 150 |
Packaging Method | Tray, Box & Tray |
Product Type | Connector |
Orientation | Right Angle |
USB Type | B |
USB Version | 2.0 |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
LED | Without |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 500°F, 260°C |
Usb Conn., B,4P, R/A,w/ Shell, White |Amp Te Connectivity 4-1734376-7 | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
STD USB TYPE B, R/A, T/H, WHITE, USB Connectors | TE Connectivity 4-1734376-7 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1734376-7?
Additional datasheets, footprints and schematics for 4-1734376-7 are listed on our Part Details page. You can also find images and similar parts to 4-1734376-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1734376-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1734376-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1734376-7 fall under?
The 4-1734376-7 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1734376-7 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1734376-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1734376-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1734376-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1734376-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1734376-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1734376-7?
You can fill out our help required form which you can use to request a quote for 4-1734376-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.