4-1734216-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1734216-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1734216-1
Series Information for 4-1734216-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MOD-JK,8P2C,6u", W/ Panel, W/O key

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Status Indicator:
None
Connector Contact Density:
Standard
Port Configuration:
Single Port
PCB Mount Orientation:
Right Angle
Port Matrix Configuration:
1 x 1
Number of Loaded Positions:
2
Number of Positions:
8
Keyed:
No
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
.15µm, 6µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Current Rating (Max):
1A
Contact Base Material:
Phosphor Bronze
PCB Tail Length:
.16in, 4.06mm
PCB Thickness (Recommended):
1.6mm
Connector Height:
.622in, 15.8mm
コネクタの高さ:
15.8mm
Mating Entry Location:
Side
Housing Color:
Gray
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Thermoplastic
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
With
Panel Mount Feature Type:
Panel Stops
Connector Mounting Type:
Panel
Shielded:
No
Circuit Application:
Signal
実装方法:
Carton, Box & Tray
Packaging Method:
Box & Tray, Carton
Packaging Quantity:
90
Connectors & Connector Components Type:
Connector
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1
  • RoHS Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Conn Modular Jack
Avnet Europe
Conn Modular Jack