Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Low |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .295in, 7.5mm |
Contact Type | Pin |
Connector Length | .492in, 12.5mm |
コネクタの高さ | 6.7mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .264in, 6.7mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | 6/6 Nylon |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Solder Tails |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Where can I find additional details, specifications and documents for a 4-172107-3?
Additional datasheets, footprints and schematics for 4-172107-3 are listed on our Part Details page. You can also find images and similar parts to 4-172107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-172107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-172107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-172107-3 fall under?
The 4-172107-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-172107-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-172107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-172107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-172107-3 have stock available?
There is no stock from authorised distributors for 4-172107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-172107-3 often in real-time on the comparison pages.
What if I can't find stock of 4-172107-3?
You can fill out our help required form which you can use to request a quote for 4-172107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.