Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1676953-4 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.53
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 10 x 10mm |
Inductance | 150µH |
Tolerance | 30% |
DC Resistance | .358 – .476Ω |
Current Rating (Max) | 900mA |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -40 – 105°C |
Power Inductor (SMD), 150 uH, ± 30%, 900 mA, Shielded, 800 mA, 10mm x 10mm x 3.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 4-1676953-4?
Additional datasheets, footprints and schematics for 4-1676953-4 are listed on our Part Details page. You can also find images and similar parts to 4-1676953-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1676953-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1676953-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1676953-4 fall under?
The 4-1676953-4 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-1676953-4 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1676953-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1676953-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1676953-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1676953-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1676953-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1676953-4?
You can fill out our help required form which you can use to request a quote for 4-1676953-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.