4-1630019-7 Part Information

Details for 4-1630019-7 by TE Connectivity

Passive Components>Resistors>Chassis Panel Mount Resistors

Part Downloads

Featured content from Farnell

Part Specifications

Lead Type Fixed
Number of Resistors 1
Dimensions 143 x 73 x 42mm
Power Rating 200W
Resistance 20Ω
Voltage Rating 1900 VAC
Tolerance 5%
Resistance Class Up to 1kΩ
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Element Type Wirewound
Resistor Type Power Resistor
Element Material Aluminum
Number of Terminations 2
Termination Type M6 Threaded Stud
Temperature Coefficient ±50ppm/°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 4-1630019-7
Product Code: H678
Global Product Line: LV1
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Res Wirewound 20 Ohm 5% 200W ±50ppm/°C Aluminum Housed AXL Flange Mount Tray | Avnet America
  • Res Wirewound 20 Ohm 5% 200W ±50ppm/°C Aluminum Housed AXL Flange Mount Tray | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1630019-7?

Additional datasheets, footprints and schematics for 4-1630019-7 are listed in our Part Details tab. You can also find the 4-1630019-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1630019-7 in the Pricing & Inventory tab next to part details. You can view 4-1630019-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1630019-7 fall under?

The 4-1630019-7 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4-1630019-7 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1630019-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1630019-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 4-1630019-7 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 4-1630019-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1630019-7 often in real-time on the comparison pages.

What if I can't find stock of 4-1630019-7?

You can fill out our help required form which you can use to request a quote for 4-1630019-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 4-1630019-7

Loading...
Loading Results for 4-1630019-7