Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1624113-7 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.29 x 1.73 x 1.52mm |
Tolerance | 5% |
Current Rating (Max) | 400mA |
Inductance | .11µH |
DC Resistance | .48Ω |
Self Resonant Frequency | 1GHz |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Shielded | No |
Size Code | 0805 |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
3650 Series 0805 0.11 uH ▒5 % 2 A 48 mOhm Unshielded High Frequency Inductor | Future Electronics |
Wirewound Inductor, 110 nH, 480 Milliohm, ± 5%, 1 GHz, 400 mA, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 4-1624113-7?
Additional datasheets, footprints and schematics for 4-1624113-7 are listed on our Part Details page. You can also find images and similar parts to 4-1624113-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1624113-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1624113-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1624113-7 fall under?
The 4-1624113-7 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-1624113-7 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1624113-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1624113-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1624113-7 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 4-1624113-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1624113-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1624113-7?
You can fill out our help required form which you can use to request a quote for 4-1624113-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.