Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1624108-5,
36401E2N3CTDF |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1 x .5 x .32mm |
Self Resonant Frequency | 8GHz |
Inductance | .0023µH |
DC Resistance | .35Ω |
Current Rating (Max) | 440mA |
Tolerance | .2% |
Mount Style | Surface Mount |
Comment | Tolerance 0.2nH. |
Quality Factor | 13 |
Packaging Method | Taped & Reeled |
Shielded | No |
Element Type | Thin Film |
Inductor Type | High Frequency |
Size Code | 0402 |
Thin Film Inductor, 2.3 nH, 350 Milliohm, ± 0.2nH, 8 GHz, 440 mA, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 4-1624108-5?
Additional datasheets, footprints and schematics for 4-1624108-5 are listed on our Part Details page. You can also find images and similar parts to 4-1624108-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1624108-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1624108-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1624108-5 fall under?
The 4-1624108-5 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-1624108-5 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1624108-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1624108-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1624108-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1624108-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1624108-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1624108-5?
You can fill out our help required form which you can use to request a quote for 4-1624108-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.