4-1618376-8

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1618376-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1618376-8
Series Information for 4-1618376-8 - TE Connectivity
  • Status: Active
  • Aliases: 4-1618376-8
  • Product Code: X204
  • Global Product Line: F42
  • GPL Description: Aerospace Defense & Marine

Description

FM200BBXX=RELAY, DPST, FORM XX

Specifications

Contact Arrangement:
2 Form X, 2PST-NO-DM
Contact Current Rating:
200A
Pole Configuration:
2
Wire Size:
.20 – 2.08mm², 24 – 14AWG
Contact Switching Voltage (Max):
48VDC
Coil Voltage Rating:
19.2 – 26.4VDC
Actuating System:
DC
Coil Resistance:
18Ω
Coil Voltage (Max):
24VDC
Mounting Type:
Bottom
Packaging Method:
Individual
Product Type:
Contactor
Contactor Type:
High Power
Product Classification:
Relays - Contactors
Terminal Configuration:
Quick Connect
Model:
FLATMAN III
Product Category:
Electromechanical Relays
Coil Termination:
Wire Connector

Compatibility

  • Compatible Parts: 3-1618378-3
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
FM200BBXX; RELAY, DPST, FORM XX
Avnet Europe
FM200BBXX; RELAY, DPST, FORM XX