4-1616988-2

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1616988-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1616988-2
Series Information for 4-1616988-2 - TE Connectivity
  • Status: Active
  • Aliases: 4-1616988-2
  • Product Code: H523
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

K4001A3B02=CONTACTOR 400 AMP

Specifications

Auxiliary Switch Contact Arrangement:
2 SPDT
Contact Arrangement:
SPST NO DB
Pole Configuration:
1
Contact Current Rating:
400A
Coil Resistance:
120Ω
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage (Max):
32VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Bus Bar
Mounting Plate:
Without
Product Type:
Contactor
Terminal Configuration:
Wire Connector
Product Classification:
Relays - Contactors
Product Category:
Electromechanical Relays
Contactor Type:
Sealed
Arc Cover:
Without
Coil Termination:
Flying Lead

Compatibility

  • Compatible Parts: 5-1616986-9
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Electromechanical Relay SPST-NO 4001A 28VDC Flange Mount
Avnet Europe
Electromechanical Relay SPST-NO 4001A 28VDC Flange Mount