Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1614884-1 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .5mm |
Voltage Rating | 100V |
Tolerance | .1% |
Resistance | 100Ω |
Resistance Range | Up to 1kΩΩ |
Power Rating | .1W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Precision Resistor |
Size Code | 0805 |
Product Type | Fixed Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±25ppm/°C |
Thin Film Res.-SMD CPF 0805 100R 0.1% 25PPM 1K RL | Rapid Electronics |
TE Connectivity CPF 0805 100R 0.1% 25PPM 1K RL Thin Film | Distrelec |
| Heilind Electronics |
CPF Series 0805 100 Ohm â–’0.1 % 0.1 W â–’25 ppm/â–‘C Surface Mount Thin Film Resistor | Future Electronics |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet America |
100 OHM .1W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 100 Ohm, � 0.1%, 100 mW, 0805 [2012 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1614884-1?
Additional datasheets, footprints and schematics for 4-1614884-1 are listed on our Part Details page. You can also find images and similar parts to 4-1614884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1614884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1614884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1614884-1 fall under?
The 4-1614884-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1614884-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1614884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1614884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1614884-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 4-1614884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1614884-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1614884-1?
You can fill out our help required form which you can use to request a quote for 4-1614884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.