Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609157-8 |
Prices starting from US$15.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$19.86 |
228
|
Buy Now | |
Heilind Electronics | US$22.03 |
90
|
Buy Now | |
Heilind Electronics Asia | US$22.03 |
30
|
Buy Now | |
Newark Electronics | US$21.06 |
-
|
Buy Now | |
Avnet America | US$16.64 |
-
|
Buy Now | |
TTI Europe | US$19.46 |
-
|
Buy Now | |
Sager | US$15.80 |
-
|
Buy Now | |
Farnell | US$40.57 |
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Style | Extended Flange |
Mount Angle | Vertical |
Output Type | Wire Lead |
Filtered | Yes |
Filter Type | Power Line |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
TE Connectivity - AMP Mains Power Connector | Distrelec |
4-1609157-8 10EJT8F=F8144D EMI INLET FILTER, WIRE LEAD | Heilind Electronics |
Ac Power Entry Modules 10Ejt8F=F8144D |Amp Te Connectivity 4-1609157-8 | Newark Electronics |
EJT Power Inlet Filter Module 10A Wire leads Output Flange Mount | Avnet America |
10A 250V | TTI Europe |
AC Power Entry Modules 10EJT8F=F8144D | Sager |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Where can I find additional details, specifications and documents for a 4-1609157-8?
Additional datasheets, footprints and schematics for 4-1609157-8 are listed on our Part Details page. You can also find images and similar parts to 4-1609157-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609157-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609157-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609157-8 fall under?
The 4-1609157-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609157-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609157-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609157-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609157-8 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 4-1609157-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609157-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1609157-8?
You can fill out our help required form which you can use to request a quote for 4-1609157-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.