Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609153-3 |
Shield Style | Complete Can |
---|---|
Fuse Options | Single |
Voltage Selection | Single |
Panel Thickness Range | .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Current Rating | 3A |
Mount Style | Snap-In |
Mount Angle | Vertical |
For Use With | P Series |
Output Type | .187" FASTON |
Input Type | IEC |
Filtered | Yes |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
PS Series Single Fuse 3 A 250 V Snap-In EMI/RFI Power Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
AC Power Entry Modules POWER ENTRY EP | Sager |
Where can I find additional details, specifications and documents for a 4-1609153-3?
Additional datasheets, footprints and schematics for 4-1609153-3 are listed on our Part Details page. You can also find images and similar parts to 4-1609153-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609153-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609153-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609153-3 fall under?
The 4-1609153-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609153-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609153-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609153-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609153-3 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 4-1609153-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609153-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1609153-3?
You can fill out our help required form which you can use to request a quote for 4-1609153-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.