4-1609114-5 Power Line Filters by TE Connectivity

400APS12L=F8410

Status: Active
Series: -
RoHS: Unknown
Aliases: 400APS12L
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$599.38

Distributor Stock
Logo for Distrelec
Distrelec
from US$678.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$726.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$599.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$755.19
-
Buy Now
Logo for element14
element14
from US$762.01
-
Buy Now
Logo for Farnell
Farnell
from US$818.94
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Wiring Configuration DELTA (3 wire + ground)
Leakage Current (Max) (250VAC, 50Hz) 270mA
Voltage (Max) 520VAC
Current Rating 400A
Mount Style Flanged
Filtered Yes
Input Type Bus Bar
Filter Type Power Line
Output Type Bus Bar
Operating Temperature Range -10 – 50°C

Alternative Descriptions

Power Line Filters 400Aps12L=F8410 |Amp Te Connectivity 4-1609114-5 | Newark Electronics
Power Line Filter 50Hz to 60Hz 400A 520VAC Quick Connect Flange Mount | Avnet America
Corcom Power Line Filter 520V Stnd Perf Plated Copper Bus Bar | TE Connectivity 4-1609114-5 | RS Americas
POWER LINE FILTER, 400A, 0.006A, 520VAC | element14
TE Connectivity 400APS12L F8410 Power Line Filters 400AP | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1609114-5?

Additional datasheets, footprints and schematics for 4-1609114-5 are listed on our Part Details page. You can also find images and similar parts to 4-1609114-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1609114-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609114-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1609114-5 fall under?

The 4-1609114-5 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 4-1609114-5 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609114-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1609114-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1609114-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 4-1609114-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1609114-5 often in real-time on the comparison pages.

What if I can't find stock of 4-1609114-5?

You can fill out our help required form which you can use to request a quote for 4-1609114-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay