Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGE7 |
Current Rating | 16A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .1mA |
Leakage Current (Max) (250VAC, 50Hz) | .2mA |
Mount Style | Threaded |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGE7=F8270D | TE Connectivity 4-1609090-2 | RS Americas |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 4-1609090-2?
Additional datasheets, footprints and schematics for 4-1609090-2 are listed on our Part Details page. You can also find images and similar parts to 4-1609090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609090-2 fall under?
The 4-1609090-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609090-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609090-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 4-1609090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609090-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1609090-2?
You can fill out our help required form which you can use to request a quote for 4-1609090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.