Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGD7 |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.65
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$7.35
|
12
in stock
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now | |
RS Americas
from US$6.84
|
-
|
Buy Now | |
TE Store
from US$12.33
|
-
|
Buy Now | |
Sager
from US$5.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .1mA |
Leakage Current (Max) (250VAC, 50Hz) | .2mA |
Mount Style | Threaded |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Filters 16A .20Ma @250V 50Hz W/ Rast Connector |Amp Te Connectivity 4-1609090-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 16WGD7 F8270C Power Line Filters EMI/RFI | Distrelec |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGD7=F8270C | TE Connectivity 4-1609090-1 | RS Americas |
Special Order: 16WGD7=F8270C Current Rating: 16 A Input Termination Type: .250" FASTON Output Termination Type: RAST 5 Interface Leakage Current (Max) (120VAC, 60Hz): .1 mA Leakage Current (Max) (250VAC, 50Hz): .2 mA Single Phase Filters & Corcom Wg Series | 16 A .250" FASTON RAST 5 Interface .1 mA | Part Number: 4-1609090-1 | Internal Number: 4-1609090-1 | Alias Number: 16WGD7 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 4-1609090-1?
Additional datasheets, footprints and schematics for 4-1609090-1 are listed on our Part Details page. You can also find images and similar parts to 4-1609090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609090-1 fall under?
The 4-1609090-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609090-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609090-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1609090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609090-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1609090-1?
You can fill out our help required form which you can use to request a quote for 4-1609090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.