Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 19mm, .748in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Line | Premier |
Comment | Versions according to DIN 46247, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | 266°F, 130°C |
Fast Steckh 6,3 Rad Rohs Compliant: Yes |Amp Te Connectivity 4-160256-7 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19mm 7.6mm Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 4-160256-7?
Additional datasheets, footprints and schematics for 4-160256-7 are listed on our Part Details page. You can also find images and similar parts to 4-160256-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-160256-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-160256-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-160256-7 fall under?
The 4-160256-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-160256-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-160256-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-160256-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-160256-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 4-160256-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-160256-7 often in real-time on the comparison pages.
What if I can't find stock of 4-160256-7?
You can fill out our help required form which you can use to request a quote for 4-160256-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.