Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
36,300
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
535,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
215,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
20,473
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
SOS electronic
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,810
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
3,459
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 80Newton, 8.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 3 |
Line | Premier |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
FASTON RECPT. AWG17-13 NICKEL | TTI Europe |
RECEPTACLE TERMINAL,FASTON 250,AWG 17-13 | RS |
250 FASTON,REC.,17-14 AWG,PNST Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 4-160256-2 | Internal Number: 4-160256-2 | TE Connectivity | TE Store |
Terminals RECPT 6.35 x 0.81 mm Reel of 5000 | Rapid Electronics |
FASTON Receptacle 6,35x0,8 Non-Insulated 1,0-2,5mm2 Steel/Ni | SOS electronic |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity Spade Connector, Non-Insulated, 1 ... 2.5mm², Socket | Distrelec |
Quick Disconnect Terminal 13-17AWG RCP 19mm 7.6mm Nickel Strip | Avnet Abacus |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 4-160256-2 | Newark Electronics |
FASTON Series AWG 17-13 Non-Insulated Cable Mount Nickel Receptacle Assembly | Future Electronics |
Receptacle terminal, FASTON 250,AWG 17-13 | TE Connectivity 4-160256-2 | RS Americas |
TERMINAL, FASTON, 6.35X0.81MM | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 4-160256-2?
Additional datasheets, footprints and schematics for 4-160256-2 are listed on our Part Details page. You can also find images and similar parts to 4-160256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-160256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-160256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-160256-2 fall under?
The 4-160256-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-160256-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-160256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-160256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-160256-2 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, TE Store and Rapid Electronics have stock available or on a lead time for 4-160256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-160256-2 often in real-time on the comparison pages.
What if I can't find stock of 4-160256-2?
You can fill out our help required form which you can use to request a quote for 4-160256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.