Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 053-001-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
29,990
in stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Overall Length | .25in, 6.35mm |
Terminal Height | .25in, 6.35mm |
Material Thickness | .635mm, .025in |
Lead Wire Size | .32 – .82mm², 22 – 18AWG |
Stock Thickness (Magnet Wire Side) | .025in, .635mm |
Packaging Method | Loose Piece |
Wire/Cable Type | Lead Wire |
Termination Method | IDC Standard |
053-001-000=LEADLOK2,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 22 – 18 AWG Lead Wire Size: .32 – .82 mm² Termination Method to Wire & Cable: Insulation Displacement (IDC) Stock Thickness (Magnet Wire Side): .025 in Wire-to-Wire 22 – 18 AWG .32 – .82 mm² Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 4-1601140-1 | Internal Number: 4-1601140-1 | Alias Number: 053-001-000 | TE Connectivity | TE Store |
053-001-000=Leadlok2,smz Rohs Compliant: Yes |Amp Te Connectivity 4-1601140-1 | Newark Electronics |
Magnet Wire Terminal Loose Piece | Avnet America |
Circular Connector, 053-001-000 LEADLOK2 SMZ SIAMEZE Series | TE Connectivity 4-1601140-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | LEAD-LOK II SIAMEZE Series |
RoHS: | Unknown |
Product Range | LEAD-LOK II SIAMEZE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1601140-1?
Additional datasheets, footprints and schematics for 4-1601140-1 are listed on our Part Details page. You can also find images and similar parts to 4-1601140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601140-1 fall under?
The 4-1601140-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601140-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601140-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1601140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601140-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1601140-1?
You can fill out our help required form which you can use to request a quote for 4-1601140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.