Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 032-009-000 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
29,271
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
29,271
in stock
|
Buy Now | |
Farnell
from US$0.54
|
23,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .635mm, .032in |
Overall Length | .885in, 22.48mm |
Magnet Wire Size | .81 – 2.06mm, 20 – 12AWG |
Stock Thickness (Magnet Wire Side) | .81mm, .032in |
Material Thickness | .032in, .81mm |
Terminal Height | .35in, 8.89mm |
Mating Tab Width | 6.35mm, .25in |
Mating Retention Type | Hole |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
032-009-000=TAB 250X032 HD SMZ | Rapid Electronics |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
032-009-000=TAB,250X032,HD,SMZ | Heilind Electronics |
032-009-000=Tab,250X032,hd,smz Rohs Compliant: Yes |Amp Te Connectivity 4-1601115-1 | Newark Electronics |
Siameze Terminal 12-20AWG Tab 22.48mm 9.02mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1601115-1?
Additional datasheets, footprints and schematics for 4-1601115-1 are listed on our Part Details page. You can also find images and similar parts to 4-1601115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601115-1 fall under?
The 4-1601115-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601115-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601115-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 4-1601115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601115-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1601115-1?
You can fill out our help required form which you can use to request a quote for 4-1601115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.