Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 031-151-025 |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
84,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
84,945
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
84,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
84,945
in stock
|
Buy Now | |
Farnell
from US$1.42
|
68,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Plating Material | Pre-Silver |
---|---|
Underplating Material | Nickel |
Terminal Orientation | Straight |
Material Thickness | .02in, .5mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Tab Width | .118in, 3mm |
Mating Tab Thickness | .021in, .51mm |
Overall Length | 1.64in, 41.9mm |
Stock Thickness (Magnet Wire Side) | .5mm, .02in |
Terminal Height | 8.4mm, .33in |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Contactors - Electromechanical 031-151-025 |Amp Te Connectivity 4-1601081-2 | Newark Electronics |
Contactors-Electromechanical 031-151-025 | Rapid Electronics |
TE Connectivity 031-151-025 CONTACTOR STD SMZ Contactors | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 4-1601081-2?
Additional datasheets, footprints and schematics for 4-1601081-2 are listed on our Part Details page. You can also find images and similar parts to 4-1601081-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601081-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601081-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601081-2 fall under?
The 4-1601081-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601081-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601081-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601081-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601081-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1601081-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601081-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1601081-2?
You can fill out our help required form which you can use to request a quote for 4-1601081-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.