Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 031-081-000 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
20,972
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
20,972
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
20,972
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
20,972
in stock
|
Buy Now | |
TE Store
from US$0.22
|
3,973
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Cavity Size | Size 1 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | 4.75mm, .187in |
Terminal Height | 8.38mm, .33in |
Material Thickness | .81mm, .032in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Overall Length | .655in, 16.64mm |
Mating Tab Thickness | .81mm, .032in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Retention Type | Barbs, Hole |
Packaging Method | Loose Piece |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals Tab 187X032 Stdsmz 031-081-000 |Amp Te Connectivity 4-1601035-1 | Newark Electronics |
Terminals TAB 187X032 STDSMZ 031-081-000 | Rapid Electronics |
TE Connectivity 031-081-000 TAB 187X032 STDSMZ Terminals | Distrelec |
031-081-000=TAB,187X032,STDSMZ Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .187" 4.75 mm .032" | Magnet Wire Terminal | Part Number: 4-1601035-1 | Internal Number: 4-1601035-1 | Alias Number: 031-081-000 | .187" | TE Connectivity | TE Store |
Magnet Wire Terminal 18-22AWG 16.64mm 4.75mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1601035-1?
Additional datasheets, footprints and schematics for 4-1601035-1 are listed on our Part Details page. You can also find images and similar parts to 4-1601035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601035-1 fall under?
The 4-1601035-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601035-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601035-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1601035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601035-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1601035-1?
You can fill out our help required form which you can use to request a quote for 4-1601035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.