Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
785,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
785,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
785,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Height | 3.18mm, .125in |
Mating Tab Thickness | .02in, .51mm |
Material Thickness | .51mm, .02in |
Overall Length | 8.76mm, .345in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Tab Width | 1.02mm, .02in |
Mating Retention Type | Barbs |
Packaging Method | Loose Piece |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals Pc Tab Standard Siameze |Amp Te Connectivity 4-1601009-4 | Newark Electronics |
Terminals PC TAB STANDARD SIAMEZE | Rapid Electronics |
Magnet Wire Terminal 8.76mm Loose Piece | Avnet America |
PC TAB STANDARD SIAMEZE | TE Connectivity 4-1601009-4 | RS Americas |
SIAMEZE MAG-MATE PCB TERMINAL | TTI Europe |
PC TAB STANDARD SIAMEZE Magnet Wire Terminal Type: Solder Post Mating Tab Width: .02 in Mating Tab Width: 1.02 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Solder Post .02" 1.02 mm | Magnet Wire Terminal | Part Number: 4-1601009-4 | Internal Number: 4-1601009-4 | .02" | TE Connectivity | TE Store |
MAGNET WIRE TERMINAL, 0.51MM, NICKEL | Farnell |
Status: | Unknown |
---|---|
Series: | SIAMEZE Series |
RoHS: | Unknown |
Product Range | SIAMEZE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1601009-4?
Additional datasheets, footprints and schematics for 4-1601009-4 are listed on our Part Details page. You can also find images and similar parts to 4-1601009-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601009-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601009-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601009-4 fall under?
The 4-1601009-4 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601009-4 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601009-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601009-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601009-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 4-1601009-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601009-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1601009-4?
You can fill out our help required form which you can use to request a quote for 4-1601009-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.