Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 031-004-002 |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Overall Length | .745in, 18.92mm |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Terminal Height | 8.38mm, .33in |
Mating Tab Width | 6.35mm, .25in |
Material Thickness | .81mm, .032in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Tab Thickness | .81mm, .032in |
Mating Retention Type | Hole, Barbs |
Packaging Method | Bag |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
031-004-002=TAB,250X032,STDSMZ Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 4-1601002-2 | Internal Number: 4-1601002-2 | Alias Number: 031-004-002 | .25" | TE Connectivity | TE Store |
031-004-002=Tab,250X032,stdsmz Rohs Compliant: Yes |Amp Te Connectivity 4-1601002-2 | Newark Electronics |
Magnet Wire Terminal Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1601002-2?
Additional datasheets, footprints and schematics for 4-1601002-2 are listed on our Part Details page. You can also find images and similar parts to 4-1601002-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601002-2 fall under?
The 4-1601002-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601002-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601002-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601002-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601002-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 4-1601002-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601002-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1601002-2?
You can fill out our help required form which you can use to request a quote for 4-1601002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.