Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 031-001-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
28,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
28,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
28,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
28,720
in stock
|
Buy Now | |
Farnell
from US$0.14
|
23,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
1,952
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Material Thickness | .64mm, .025in |
Terminal Height | 3.18mm, .125in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .64mm, .025in |
Overall Length | .269in, 8.64mm |
Packaging Method | Box |
Wire/Cable Type | Magnet Wire |
Terminals 031-001-000=Wire2Wire,std,smz |Amp Te Connectivity 4-1601000-1 | Newark Electronics |
Terminals 031-001-000=WIRE2WIRE STD SMZ | Rapid Electronics |
TE Connectivity - AMP Wire Term 031-001-000%3DWIRE2WIRESTDSMZ | Distrelec |
031-001-000=WIRE2WIRE,STD,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .8 mm² Magnet Wire Size: .16 – 1.02 mm Magnet Wire Size: 34 – 18 AWG Wire-to-Wire 22 – 18 AWG .3 – .8 mm² .16 – 1.02 mm | Magnet Wire Terminal | Part Number: 4-1601000-1 | Internal Number: 4-1601000-1 | Alias Number: 031-001-000 | TE Connectivity | TE Store |
Siameze Terminal 18-34AWG 7.62mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1601000-1?
Additional datasheets, footprints and schematics for 4-1601000-1 are listed on our Part Details page. You can also find images and similar parts to 4-1601000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601000-1 fall under?
The 4-1601000-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601000-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601000-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1601000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601000-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1601000-1?
You can fill out our help required form which you can use to request a quote for 4-1601000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.