4-1589476-0 Rectangular Connectors by TE Connectivity

STL065SC3DM072N = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1589476-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 65
Panel Gasket No
Number of Rows 2
Number of Cavities 65
端子の下地めっきの材料 Nickel
端子のタイプ Socket
Contact Layout Staggered
Contact Plating Material Gold
Contact Underplating Material Nickel
Contact Current Rating (Max) 1A
Wire Size 30AWG, .05mm²
Operating Voltage 500VAC
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) .64mm, .025in
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Alignment With
Mating Retention Type Jackscrew
Panel Mount No
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Contact Retention Without
Circuit Application Signal
Packaging Method Package
Packaging Quantity 1
Wire/Cable Type Stranded
Shape Rectangular
Connector System Cable-to-Cable
Connector Type Connector Assembly
Shielded No
Row-to-Row Spacing 1.02mm, .04in
Housing Type Receptacle Housing
Sealable No
Connector Style Receptacle
Product Style Assembly
Product Type Connector
Operating Temperature Range -328 – 392°F, -200 – 200°C

Alternative Descriptions

Cable Assembly Flat 1.828m 32AWG 65POS Rectangular RCP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1589476-0?

Additional datasheets, footprints and schematics for 4-1589476-0 are listed on our Part Details page. You can also find images and similar parts to 4-1589476-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1589476-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1589476-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1589476-0 fall under?

The 4-1589476-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-1589476-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1589476-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1589476-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1589476-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 4-1589476-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1589476-0 often in real-time on the comparison pages.

What if I can't find stock of 4-1589476-0?

You can fill out our help required form which you can use to request a quote for 4-1589476-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay