Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 514-AG11D-ES-LF |
Color | Black |
---|---|
Sleeve Material | Nickel |
Sleeve Plating Material | Tin |
Frame Style | Closed |
Number of Rows | 2 |
Number of Positions | 14 |
Socket Type | DIP |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Socket Style | Standard |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 25µin |
PCB Contact Termination Area Plating Material | Tin |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Height Above PC Board | .18in, 4.57mm |
Length | .7in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Economy Series |
Packaging Method | Package |
Packaging Quantity | 34 |
Leg Style | Straight |
Product Type | Socket |
DIP Socket Type | Closed Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Row-to-Row Spacing | .3in, 7.62mm |
Termination Post Length | .125in, 3.18mm |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets SOLID FRAME PC 14P | Rapid Electronics |
TE Connectivity - AMP 514-AG11D-ES-LF%3D500 DIPAU/SN | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Connector, Through Hole, Solder, UL94 V-0, Closed Frame, Solder, 500 Series | TE Connectivity 4-1571551-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1571551-3?
Additional datasheets, footprints and schematics for 4-1571551-3 are listed on our Part Details page. You can also find images and similar parts to 4-1571551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571551-3 fall under?
The 4-1571551-3 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1571551-3 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1571551-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 4-1571551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571551-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1571551-3?
You can fill out our help required form which you can use to request a quote for 4-1571551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.