4-1546306-4 Terminal Blocks & Strips by TE Connectivity

6P.374" DR BARRIER,SS QC ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.93

Distributor Stock
Logo for Newark
Newark
from US$6.74
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.93
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 2
Number of Levels 1
Number of Positions 6
Terminal Material Brass
Blade Size 6.35 x .81mm, .25 x .032in
Quick Connect Blade Style Flat, One Sided/45°, One Sided 90°
Terminal Plating Material Tin
Length 74.2mm, 2.92in
Wire Size .3 – 3mm², 22 – 12AWG
Voltage 300V
Current Rating (Max) 20A
Current Rating 20A
Centerline (Pitch) .375in, 9.53mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Material Steel
Mounting Ears With
Screw Size 6-32
Mounting Insert Without
Top Hardware Quick Connect Blades
Screw Plating Material Nickel
Mounting Angle Vertical
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Package
Packaging Quantity 65
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Block Style Flat
Bottom Termination Style Quick Connects
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

6P.374 Dr Barrier,ss Qc Assy |Te Connectivity 4-1546306-4 | Newark Electronics
6P.374 DR BARRIER,SS QC ASSY | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1546306-4?

Additional datasheets, footprints and schematics for 4-1546306-4 are listed on our Part Details page. You can also find images and similar parts to 4-1546306-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1546306-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1546306-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1546306-4 fall under?

The 4-1546306-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 4-1546306-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1546306-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1546306-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1546306-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1546306-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1546306-4 often in real-time on the comparison pages.

What if I can't find stock of 4-1546306-4?

You can fill out our help required form which you can use to request a quote for 4-1546306-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay