Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS516-U |
Fin Style | Radial |
---|---|
Material | Aluminum |
Plating Material | Black Anodized |
Number of Fins | 2 |
Power | 15W, 10W, 5W |
UL Flammability Rating | UL 94V-0 |
Air Velocity | 400LFM, 600LFM, 200LFM, 0LFM |
Comment | Mounting clip does not increase overall heat sink height., Heat sink assembly includes Four Leg Standard Clip, Part Number 1542357-1. |
Device Type | BGA |
Accessory Type | Clip |
Product Type | Heat Sink |
Hts516-U=40Mm Hs Assy Ultem Cl |Te Connectivity 4-1542005-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4-1542005-9?
Additional datasheets, footprints and schematics for 4-1542005-9 are listed on our Part Details page. You can also find images and similar parts to 4-1542005-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1542005-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1542005-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1542005-9 fall under?
The 4-1542005-9 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 4-1542005-9 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1542005-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1542005-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1542005-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1542005-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1542005-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1542005-9?
You can fill out our help required form which you can use to request a quote for 4-1542005-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.