4-1534798-8

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1534798-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1534798-8
Series Information for 4-1534798-8 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG MK II CONNECTOR3-20P SELEK LOAD

Specifications

PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Connector Contact Load Condition:
Selectively Loaded
Number of Positions:
8
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Socket
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Base Material:
CuSn
Contact Current Rating (Max):
2A
Wire Size:
.22 – .35mm², 24 – 22AWG
Height:
.287in, 7.3mm
Accepts Wire Insulation Diameter Range:
.047 – .063in, 1.2 – 1.6mm
PCB Thickness (Recommended):
.059in, 1.5mm
Operating Voltage:
250V
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Housing Material:
PA 6 GF
Housing Color:
Natural
Panel Mount Feature:
Without
Mating Alignment:
With
PCB Mount Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Retention:
Without
Mating Alignment Type:
Keyed
Contact Retention Type Within Housing:
Locking Lance
Circuit Application:
Signal
Position Locations Omitted:
6
Packaging Quantity:
6776
Packaging Method:
Box
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DUOPLUG MK II CONNECTOR3-20P
Newark Electronics
DUOPLUG MK II CONNECTOR3-20P SELEK LOAD
Avnet America
DUOPLUG MK II CONNECTOR3-20P S
Avnet Europe
DUOPLUG MK II CONNECTOR3-20P S