4-1534798-7

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1534798-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1534798-7
Series Information for 4-1534798-7 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG MK2 CONNECTOR 7P SELECTIVE

Specifications

PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Connector Contact Load Condition:
Selectively Loaded
Number of Positions:
7
Contact Retention Within Housing:
With
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
CuSn
Contact Type:
Socket
Contact Current Rating (Max):
2A
Contact Mating Area Plating Material Thickness:
3 – 6µm
Contact Mating Area Plating Material:
Tin
Height:
7.3mm, .287in
PCB Thickness (Recommended):
.059in, 1.5mm
Wire Size:
24 – 22AWG, .22 – .35mm²
Accepts Wire Insulation Diameter Range:
.047 – .063in, 1.2 – 1.6mm
Operating Voltage:
250V
Centerline (Pitch):
.098in, 2.5mm
Housing Color:
Natural
Housing Entry Configuration:
Both Ends Open
Housing Material:
PA 6 GF
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Mating Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment Type:
Keyed
Contact Retention Type Within Housing:
Locking Lance
Mating Alignment:
With
Circuit Application:
Signal
Position Locations Omitted:
6
Packaging Method:
Tray
Packaging Quantity:
1848
Connector & Housing Type:
Receptacle
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
AMP DUOPLUG MK2 CONNECTOR 7P SELECTIVE
Newark Electronics
AMP DUOPLUG MK2 CONNECTOR 7P SELECTIVE
Avnet America
AMP DUOPLUG MK2 CONNECTOR 7P SELECTIVE
Avnet Europe
AMP DUOPLUG MK2 CONNECTOR 7P SELECTIVE