4-1534798-0

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4-1534798-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4-1534798-0
Series Information for 4-1534798-0 - TE Connectivity
  • Status: Active
  • Product Code: K358
  • Global Product Line: 405
  • GPL Description: Appliances

Description

AMP DUOPLUG MK II CON. 3-20 POS.SELECTIV

Specifications

PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Connector Contact Load Condition:
Selectively Loaded
Number of Positions:
10
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
Contact Mating Area Plating Material Thickness:
3 – 6µm
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
2A
Contact Type:
Socket
Contact Base Material:
CuSn
Height:
.287in, 7.3mm
Accepts Wire Insulation Diameter Range:
.047 – .063in, 1.2 – 1.6mm
PCB Thickness (Recommended):
1.5mm, .059in
Wire Size:
24 – 22AWG, .22 – .35mm²
Operating Voltage:
250V
Housing Material:
PA 6 GF
Centerline (Pitch):
.098in, 2.5mm
Housing Color:
Natural
Housing Entry Configuration:
Both Ends Open
Mating Alignment Type:
Keyed
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Retention:
Without
Mating Alignment:
With
PCB Mount Retention:
Without
Contact Retention Type Within Housing:
Locking Lance
Panel Mount Feature:
Without
Circuit Application:
Signal
Position Locations Omitted:
6
Packaging Method:
Box
Packaging Quantity:
5544
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
AMP DUOPLUG MK II CON. 3-20 POS.SELECTIV
Avnet America
AMP DUOPLUG MK II CON. 3-20 POS.SELECTIV
Avnet Europe
AMP DUOPLUG MK II CON. 3-20 POS.SELECTIV