4-1534796-6 PCB Connectors by TE Connectivity

AMP DUOPLUG MARK II CONNECTOR 3-20POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.27
15,811
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
15,811
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.34
15,811
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
15,811
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now

Specifications

Number of Positions 6
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Card Entry Style Side
Number of Rows 1
Contact Retention Within Housing With
Contact Type Socket
Contact Mating Area Plating Material Thickness 3 – 6µm
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Tin
Height 7.3mm, .287in
PCB Thickness (Recommended) 1.5mm, .059in
Wire Size 24 – 22AWG, .22 – .35mm²
Accepts Wire Insulation Diameter Range .047 – .063in, 1.2 – 1.6mm
Operating Voltage 250V
Housing Material PA 6 GF
Housing Entry Configuration Both Ends Open
Housing Color Natural
Centerline (Pitch) .098in, 2.5mm
UL Flammability Rating UL 94V-2
Mating Alignment With
Mating Alignment Type Keyed
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Mating Retention Without
PCB Mount Retention Without
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Method Box
Packaging Quantity 8624
Connector & Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Wire/Cable Type Discrete Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Amp Duoplug Mark Ii Connector 3-20Pos |Amp Te Connectivity 4-1534796-6 | Newark Electronics
TE Connectivity AMP DUOPLUG MARK II CONNECTOR 3-20POS Headers & Wire Housings AMP DUOPLUG MARK II CONNECTOR 3-20POS | Distrelec
AMP4-1534796-6 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1534796-6?

Additional datasheets, footprints and schematics for 4-1534796-6 are listed on our Part Details page. You can also find images and similar parts to 4-1534796-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1534796-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1534796-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1534796-6 fall under?

The 4-1534796-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-1534796-6 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1534796-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1534796-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1534796-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1534796-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1534796-6 often in real-time on the comparison pages.

What if I can't find stock of 4-1534796-6?

You can fill out our help required form which you can use to request a quote for 4-1534796-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay